TVS DIODE 33VWM 53.3VC SMB
TVS UNIDIRECTIONAL DIODE ROHS COMPLIANT: YES
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | CD214B-T33ALF | 32K0992 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Unidirectional Diode Rohs Compliant Bourns |
| Package | SMB; SMB (DO-214AA) | |
| Peak Pulse Power | 600 watts | |
| VC | 53.3 volts | |
| VBR | 36.7 volts |