Bourns, Inc. TVS Protection Diode CD214B-T20ALF

Description
TVS DIODE 20VWM 32.4VC SMB Product overview: CD214B-T20ALF from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CD214B-T20ALF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 20VWM 32.4VC SMB Product overview: CD214B-T20ALF from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CD214B-T20ALF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TVS Protection Diode
144-CD214B-T20ALF
TVS Protection Diode 144-CD214B-T20ALF
TVS DIODE 20VWM 32.4VC SMB Product overview: CD214B-T20ALF from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CD214B-T20ALF can be used for catalog matching and distributor lookup.

TVS DIODE 20VWM 32.4VC SMB Product overview: CD214B-T20ALF from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CD214B-T20ALF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - CD214B-T20ALF - 771331-CD214B-T20ALF - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CD214B-T20ALF
771331-CD214B-T20ALF
TVS - TVS - Diodes - CD214B-T20ALF 771331-CD214B-T20ALF
Manufacturer: Bourns Inc. Win Source Part Number: 771331-CD214B-T20ALF Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AA, SMB Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 20V Current - Peak Pulse (10/1000μs): 18.5A Power - Peak Pulse: 600W Power Line Protection: No Family Name: CD214B-T20A Categories: Circuit Protection Minimum Breakdown Voltage: 22.2V Manufacturer Package: SMB (DO-214AA) Maximum Clamping Voltage: 32.4V Alternative Parts (Cross-Reference): SMBJ20AT3; SMBJ20AT1; P6 SMBJ 20A; P6 5MBJ 20A; Introduction Date: May 11, 2004 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2020 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 771331-CD214B-T20ALF
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AA, SMB
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 20V
Current - Peak Pulse (10/1000μs): 18.5A
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: CD214B-T20A
Categories: Circuit Protection
Minimum Breakdown Voltage: 22.2V
Manufacturer Package: SMB (DO-214AA)
Maximum Clamping Voltage: 32.4V
Alternative Parts (Cross-Reference): SMBJ20AT3; SMBJ20AT1; P6 SMBJ 20A; P6 5MBJ 20A;
Introduction Date: May 11, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2020
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tvs Unidirectional Diode Rohs Compliant Bourns - 32K0968 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Unidirectional Diode Rohs Compliant Bourns
32K0968
Tvs Unidirectional Diode Rohs Compliant Bourns 32K0968
TVS UNIDIRECTIONAL DIODE ROHS COMPLIANT: YES

TVS UNIDIRECTIONAL DIODE ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CD214B-T20ALF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CD214B-T20ALF
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CD214B-T20ALF
TVS DIODE 20VWM 32.4VC SMB

TVS DIODE 20VWM 32.4VC SMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-CD214B-T20ALF 771331-CD214B-T20ALF 32K0968 CD214B-T20ALF
Product Name TVS Protection Diode TVS - TVS - Diodes - CD214B-T20ALF Tvs Unidirectional Diode Rohs Compliant Bourns Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape & Reel (TR) SMB; SMB (DO-214AA)
Peak Pulse Power 600 watts 600 watts 600 watts
Unlock Full Specs
to access all available technical data