Bourns, Inc. TVS - TVS - Diodes - CD214B-T12CALF CD214B-T12CALF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 915030-CD214B-T12CAL F Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: CD214B Categories: Circuit Protection Case / Package: SMB (DO-214AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 915030-CD214B-T12CAL F Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: CD214B Categories: Circuit Protection Case / Package: SMB (DO-214AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - CD214B-T12CALF - 915030-CD214B-T12CALF - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CD214B-T12CALF
915030-CD214B-T12CALF
TVS - TVS - Diodes - CD214B-T12CALF 915030-CD214B-T12CALF
Manufacturer: Bourns Inc. Win Source Part Number: 915030-CD214B-T12CAL F Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: CD214B Categories: Circuit Protection Case / Package: SMB (DO-214AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Bourns Inc.
Win Source Part Number: 915030-CD214B-T12CALF
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: CD214B
Categories: Circuit Protection
Case / Package: SMB (DO-214AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-CD214B-T12CALF
TVS Protection Diode 144-CD214B-T12CALF
TVS DIODE 12VWM 19.9VC SMB Product overview: CD214B-T12CALF from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CD214B-T12CALF can be used for catalog matching and distributor lookup.

TVS DIODE 12VWM 19.9VC SMB Product overview: CD214B-T12CALF from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CD214B-T12CALF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Bidirectional Diode Rohs Compliant Bourns - 32K0921 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Bidirectional Diode Rohs Compliant Bourns
32K0921
Tvs Bidirectional Diode Rohs Compliant Bourns 32K0921
TVS BIDIRECTIONAL DIODE ROHS COMPLIANT: YES

TVS BIDIRECTIONAL DIODE ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CD214B-T12CALF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CD214B-T12CALF
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CD214B-T12CALF
TVS DIODE 12VWM 19.9VC SMB

TVS DIODE 12VWM 19.9VC SMB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 915030-CD214B-T12CALF 144-CD214B-T12CALF 32K0921 CD214B-T12CALF
Product Name TVS - TVS - Diodes - CD214B-T12CALF TVS Protection Diode Tvs Bidirectional Diode Rohs Compliant Bourns Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SMB; SMB (DO-214AA) Tape & Reel (TR) SMB; SMB (DO-214AA)
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Configuration Single
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data