TVS DIODE 64VWM 103VC SMA Product overview: CD214A-T64ALF from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CD214A-T64ALF can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 769078-CD214A-T64ALF
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 64V
Current - Peak Pulse (10/1000μs): 3.9A
Power - Peak Pulse: 400W
Power Line Protection: No
Family Name: CD214A-T64A
Categories: Circuit Protection
Minimum Breakdown Voltage: 71.1V
Manufacturer Package: SMA (DO-214AC)
Maximum Clamping Voltage: 103V
Alternative Parts (Cross-Reference): SMAJ64A; P4SMAJ64A;
Introduction Date: May 11, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2020
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
TVS DIODE 64VWM 103VC SMA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-CD214A-T64ALF | 769078-CD214A-T64ALF | CD214A-T64ALF |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - CD214A-T64ALF | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| RoHS Compliant | RoHS | ||
| Package | Tape & Reel (TR) | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts |