TVS DIODE 58VWM 93.6VC SMA Product overview: CD214A-T58ALF from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CD214A-T58ALF can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 915029-CD214A-T58ALF
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: CD214A
Categories: Circuit Protection
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
TVS UNIDIRECTIONAL DIODE ROHS COMPLIANT: YES
TVS DIODE 58VWM 93.6VC SMA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-CD214A-T58ALF | 915029-CD214A-T58ALF | 32K0806 | CD214A-T58ALF |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - CD214A-T58ALF | Tvs Unidirectional Diode Rohs Compliant Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| RoHS Compliant | RoHS | RoHS | ||
| Package | Tape & Reel (TR) | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 400 watts | 400 watts |