Manufacturer: Bourns Inc.
Win Source Part Number: 866073-CD214A-T5.0CA
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: CD214A
Categories: Circuit Protection
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
TVS DIODE 5VWM 9.2VC SMA Product overview: CD214A-T5.0CALF from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CD214A-T5.0CALF can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 9.2VC SMA
TVS BIDIRECTIONAL DIODE ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 866073-CD214A-T5.0CALF | 144-CD214A-T5.0CALF | CD214A-T5.0CALF | 32K0795 |
| Product Name | TVS - TVS - Diodes - CD214A-T5.0CALF | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Bidirectional Diode Rohs Compliant Bourns |
| Package | SMA; DO-214AC (SMA) | Tape & Reel (TR) | SMA; DO-214AC (SMA) | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Configuration | Single | |||
| RoHS Compliant | RoHS | RoHS |