Bourns, Inc. TVS - TVS - Diodes - CD214A-T5.0ALF CD214A-T5.0ALF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 866072-CD214A-T5.0AL F Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: CD214A Categories: Circuit Protection Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 866072-CD214A-T5.0AL F Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: CD214A Categories: Circuit Protection Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - CD214A-T5.0ALF - 866072-CD214A-T5.0ALF - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CD214A-T5.0ALF
866072-CD214A-T5.0ALF
TVS - TVS - Diodes - CD214A-T5.0ALF 866072-CD214A-T5.0ALF
Manufacturer: Bourns Inc. Win Source Part Number: 866072-CD214A-T5.0AL F Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: CD214A Categories: Circuit Protection Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Bourns Inc.
Win Source Part Number: 866072-CD214A-T5.0ALF
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: CD214A
Categories: Circuit Protection
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-CD214A-T5.0ALF
TVS Protection Diode 144-CD214A-T5.0ALF
TVS DIODE 5VWM 9.2VC SMA Product overview: CD214A-T5.0ALF from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CD214A-T5.0ALF can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 9.2VC SMA Product overview: CD214A-T5.0ALF from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CD214A-T5.0ALF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Unidirectional Diode Rohs Compliant Bourns - 32K0794 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Unidirectional Diode Rohs Compliant Bourns
32K0794
Tvs Unidirectional Diode Rohs Compliant Bourns 32K0794
TVS UNIDIRECTIONAL DIODE ROHS COMPLIANT: YES

TVS UNIDIRECTIONAL DIODE ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CD214A-T5.0ALF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CD214A-T5.0ALF
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CD214A-T5.0ALF
TVS DIODE 5VWM 9.2VC SMA

TVS DIODE 5VWM 9.2VC SMA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 866072-CD214A-T5.0ALF 144-CD214A-T5.0ALF 32K0794 CD214A-T5.0ALF
Product Name TVS - TVS - Diodes - CD214A-T5.0ALF TVS Protection Diode Tvs Unidirectional Diode Rohs Compliant Bourns Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SMA; DO-214AC (SMA) Tape & Reel (TR) SMA; DO-214AC (SMA)
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Configuration Single
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data