Bourns, Inc. TVS - TVS - Diodes - CD214A-T18ALF CD214A-T18ALF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 915028-CD214A-T18ALF Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: CD214A Categories: Circuit Protection Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 915028-CD214A-T18ALF Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: CD214A Categories: Circuit Protection Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - CD214A-T18ALF - 915028-CD214A-T18ALF - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CD214A-T18ALF
915028-CD214A-T18ALF
TVS - TVS - Diodes - CD214A-T18ALF 915028-CD214A-T18ALF
Manufacturer: Bourns Inc. Win Source Part Number: 915028-CD214A-T18ALF Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: CD214A Categories: Circuit Protection Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Bourns Inc.
Win Source Part Number: 915028-CD214A-T18ALF
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: CD214A
Categories: Circuit Protection
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-CD214A-T18ALF
TVS Protection Diode 144-CD214A-T18ALF
TVS DIODE 18VWM 29.2VC SMA Product overview: CD214A-T18ALF from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CD214A-T18ALF can be used for catalog matching and distributor lookup.

TVS DIODE 18VWM 29.2VC SMA Product overview: CD214A-T18ALF from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CD214A-T18ALF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CD214A-T18ALF - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CD214A-T18ALF
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CD214A-T18ALF
TVS DIODE 18VWM 29.2VC SMA

TVS DIODE 18VWM 29.2VC SMA

Supplier's Site
Tvs Unidirectional Diode Rohs Compliant Bourns - 32K0742 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Unidirectional Diode Rohs Compliant Bourns
32K0742
Tvs Unidirectional Diode Rohs Compliant Bourns 32K0742
TVS UNIDIRECTIONAL DIODE ROHS COMPLIANT: YES

TVS UNIDIRECTIONAL DIODE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 915028-CD214A-T18ALF 144-CD214A-T18ALF CD214A-T18ALF 32K0742
Product Name TVS - TVS - Diodes - CD214A-T18ALF TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Unidirectional Diode Rohs Compliant Bourns
Package SMA; DO-214AC (SMA) Tape & Reel (TR) SMA; DO-214AC (SMA)
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Configuration Single
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data