TVS DIODE 10VWM 17VC SMA
TVS BIDIRECTIONAL DIODE ROHS COMPLIANT: YES
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | CD214A-T10CALF | 32K0683 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Bidirectional Diode Rohs Compliant Bourns |
| Package | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 400 watts | |
| VC | 17 volts | |
| VBR | 11.1 volts |