Bourns, Inc. Schottky 20V 1A Diode and Rectifier CD1607-B120LLF

Description
DIODE SCHOTTKY 20V 1A 2MINISMA Product overview: CD1607-B120LLF from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD1607-B120LLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 20V 1A 2MINISMA Product overview: CD1607-B120LLF from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD1607-B120LLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 20V 1A Diode and Rectifier - 280-CD1607-B120LLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 1A Diode and Rectifier
280-CD1607-B120LLF
Schottky 20V 1A Diode and Rectifier 280-CD1607-B120LLF
DIODE SCHOTTKY 20V 1A 2MINISMA Product overview: CD1607-B120LLF from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD1607-B120LLF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 1A 2MINISMA Product overview: CD1607-B120LLF from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD1607-B120LLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - CD1607-B120LLF - 115379-CD1607-B120LLF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CD1607-B120LLF
115379-CD1607-B120LLF
Diodes, Rectifiers - Single - CD1607-B120LLF 115379-CD1607-B120LLF
Manufacturer: Bourns Inc. Win Source Part Number: 115379-CD1607-B120LL F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 380mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 20V Capacitance @ Vr, F: 100pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: 2-Mini-SMA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Bourns Inc.
Win Source Part Number: 115379-CD1607-B120LLF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 380mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 20V
Capacitance @ Vr, F: 100pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 2-Mini-SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - CD1607-B120LLF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
CD1607-B120LLF
Discrete Semiconductor Products - Diodes - Rectifiers CD1607-B120LLF
DIODE SCHOTTKY 20V 1A 2MINISMA

DIODE SCHOTTKY 20V 1A 2MINISMA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-CD1607-B120LLF 115379-CD1607-B120LLF CD1607-B120LLF
Product Name Schottky 20V 1A Diode and Rectifier Diodes, Rectifiers - Single - CD1607-B120LLF Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SMA; 2-Mini-SMA
Unlock Full Specs
to access all available technical data