Bourns, Inc. Product Range Bourns CD143A-SR05.

Description
Product Range:CD143A Series; TVS Polarity:-; Reverse Standoff Voltage:5V; Clamping Voltage Max:20V; Diode Case Style:SOT-143; No. of Pins:4Pins; Minimum Breakdown Voltage:-; Maximum Breakdown Voltage:6V; Qualification:AEC-Q1 01 RoHS Compliant: Yes
Datasheet
Description
Product Range:CD143A Series; TVS Polarity:-; Reverse Standoff Voltage:5V; Clamping Voltage Max:20V; Diode Case Style:SOT-143; No. of Pins:4Pins; Minimum Breakdown Voltage:-; Maximum Breakdown Voltage:6V; Qualification:AEC-Q1 01 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Bourns - 27AC1511 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Bourns
27AC1511
Product Range Bourns 27AC1511
Product Range:CD143A Series; TVS Polarity:-; Reverse Standoff Voltage:5V; Clamping Voltage Max:20V; Diode Case Style:SOT-143; No. of Pins:4Pins; Minimum Breakdown Voltage:-; Maximum Breakdown Voltage:6V; Qualification:AEC-Q1 01 RoHS Compliant: Yes

Product Range:CD143A Series; TVS Polarity:-; Reverse Standoff Voltage:5V; Clamping Voltage Max:20V; Diode Case Style:SOT-143; No. of Pins:4Pins; Minimum Breakdown Voltage:-; Maximum Breakdown Voltage:6V; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27AC1511
Product Name Product Range Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Limiter Diodes, Packaged and Bondable Chips - CLA4609 Series - Skyworks Solutions, Inc.
Specs
Diode Applications Limiter
View Details
Voltage Regulator diode (Zener diode) - 1N4470US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 90 mA
IR 0.0500 mA
View Details
PIN Diode Switches - NPS16-100-1000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Rectifier Assembly - SP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 8.5 volts
View Details