DIODE GEN PURP 100V 150MA 1206 Product overview: CD1206-S01575 from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD1206-S01575 can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 012798-CD1206-S01575
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 2.5μA @ 100V
Capacitance @ Vr, F: 3pF @ 0V, 100MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 1206
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Computers & Computer Peripherals
DIODE, HIGH SPEED SWITCHING, 150MA, 75V, 1206
DIODE GEN PURP 100V 150MA 1206
DIODE GEN PURP 100V 150MA 1206
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 280-CD1206-S01575 | 012798-CD1206-S01575 | 70154675 | CD1206-S01575 | CD1206-S01575 |
| Product Name | 100V 150MA Diode and Rectifier | Diodes, Rectifiers - Single - CD1206-S01575 | DIODE, HIGH SPEED SWITCHING, 150MA, 75V, 1206 | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape & Reel (TR) | 1206 (3216 Metric) | |||
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |||
| Diode Type | Standard | ||||
| VF | 1 volts | 1 volts | 1 volts |