Bourns, Inc. TVS - TVS - Diodes - CD1005-T05C CD1005-T05C

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1028090-CD1005-T05C Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 15pF @ 1MHz Categories: Circuit Protection Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 1005 STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 5.1V Max Clamping Voltage: 15V Peak Pulse Current(Ippm): 5.1A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1028090-CD1005-T05C Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 15pF @ 1MHz Categories: Circuit Protection Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 1005 STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 5.1V Max Clamping Voltage: 15V Peak Pulse Current(Ippm): 5.1A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - CD1005-T05C - 1028090-CD1005-T05C - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - CD1005-T05C
1028090-CD1005-T05C
TVS - TVS - Diodes - CD1005-T05C 1028090-CD1005-T05C
Manufacturer: Bourns Inc. Win Source Part Number: 1028090-CD1005-T05C Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 15pF @ 1MHz Categories: Circuit Protection Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 1005 STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 5.1V Max Clamping Voltage: 15V Peak Pulse Current(Ippm): 5.1A (8/20μs) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Manufacturer: Bourns Inc.
Win Source Part Number: 1028090-CD1005-T05C
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 15pF @ 1MHz
Categories: Circuit Protection
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 1005
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 5.1V
Max Clamping Voltage: 15V
Peak Pulse Current(Ippm): 5.1A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Buy Now Datasheet
TVS Protection Diode - 144-CD1005-T05C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-CD1005-T05C
TVS Protection Diode 144-CD1005-T05C
TVS DIODE 5VWM 15VC 1005 Product overview: CD1005-T05C from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CD1005-T05C can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 15VC 1005 Product overview: CD1005-T05C from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-CD1005-T05C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - CD1005-T05C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
CD1005-T05C
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes CD1005-T05C
TVS DIODE 5VWM 15VC 1005

TVS DIODE 5VWM 15VC 1005

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1028090-CD1005-T05C 144-CD1005-T05C CD1005-T05C
Product Name TVS - TVS - Diodes - CD1005-T05C TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package 1005 Tape & Reel (TR) 1005
VWM 5 volts
IPPM 5.1 amps
VC 15 volts 15 volts
VBR 5.1 volts 5.1 volts
Unlock Full Specs
to access all available technical data