Bourns, Inc. 100V 0.15A Diode and Rectifier CD0805-S01575

Description
Rectifier Diode Small Signal Switching 100V 0.15A 2-Pin Case 0805(2012Metric) T/R Product overview: CD0805-S01575 from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 0.15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD0805-S01575 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode Small Signal Switching 100V 0.15A 2-Pin Case 0805(2012Metric) T/R Product overview: CD0805-S01575 from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 0.15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD0805-S01575 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
100V 0.15A Diode and Rectifier - 280-CD0805-S01575 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 0.15A Diode and Rectifier
280-CD0805-S01575
100V 0.15A Diode and Rectifier 280-CD0805-S01575
Rectifier Diode Small Signal Switching 100V 0.15A 2-Pin Case 0805(2012Metric) T/R Product overview: CD0805-S01575 from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 0.15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD0805-S01575 can be used for catalog matching and distributor lookup.

Rectifier Diode Small Signal Switching 100V 0.15A 2-Pin Case 0805(2012Metric) T/R Product overview: CD0805-S01575 from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 0.15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD0805-S01575 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 240226-CD0805-S01575 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
240226-CD0805-S01575
Discrete Semiconductor Products 240226-CD0805-S01575
Manufacturer: Bourns Inc. Win Source Part Number: 240226-CD0805-S01575 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: CD0805-S01575 Alternative Parts (Cross-Reference): TS4148-0805; CDSER4148; CD1005-S01575; Introduction Date: October 20, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 240226-CD0805-S01575
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: CD0805-S01575
Alternative Parts (Cross-Reference): TS4148-0805; CDSER4148; CD1005-S01575;
Introduction Date: October 20, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-CD0805-S01575 240226-CD0805-S01575
Product Name 100V 0.15A Diode and Rectifier Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2466981 - RS Components, Ltd.
Specs
Package SMAF
RoHS Compliant RoHS
View Details
Bridge Rectifiers - CC2579-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package Module
RoHS Compliant RoHS
View Details
3 suppliers
High Voltage Power Rectifiers - HRSDHF2.5KS - Micross Components, Inc.
Specs
IFSM 150 amps
IF 2500 mA
trr 150 ns
View Details
RF Diodes - BAR67-02V E6327 - 039552-BAR67-02V E6327 - Win Source Electronics
Specs
Configuration Single
Diode Type PIN - Single
Life Cycle Stage Obsolete(EOL)
View Details
2 suppliers