DIODE GEN PURP 75V 150MA 0603 Product overview: CD0603-S01575 from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD0603-S01575 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1107365-CD0603-S0157
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75 V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 1 V @ 50 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 2.5 µA @ 75 V
Capacitance @ Vr, F: 3pF @ 1V, 1MHz
Operating Temperature - Junction: -40°C ~ 125°C
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Alternative Parts (Cross-Reference): CD0603-S01575.; CD0603S01575;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Bourns Inc.
Other Names: CD0603-S01575TR,CD06
Base Product Number: CD0603
Product Status: Obsolete
SWITCHING DIODE, 100V, 150mA, 0603; Diode Configuration:Single
DIODE GEN PURP 75V 150MA 0603
DIODE GEN PURP 75V 150MA 0603
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 280-CD0603-S01575 | 1107365-CD0603-S01575 | 09J8031 | CD0603-S01575 | CD0603-S01575 |
| Product Name | 75V 150MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Switching Diode, 100V, 150Ma, 0603; Diode Configuration Bourns | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape & Reel (TR) | 0603 (1608 Metric) | |||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Diode Type | Standard | ||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts |