BRIDGE RECT 1PHASE 1KV 4A Product overview: CD-DF410S from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 4A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-CD-DF410S can be used for catalog matching and distributor lookup.
Win Source Part Number: 1367757-CD-DF410S
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: CD-DF4xxS
Package: Tape & Reel
Product Status: Active
Package / Case: Chip, Concave Terminals
Base Product Number: CD-DF
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Current - Average Rectified (Io): 4 A
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 2 A
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 1 kV
Bridge Rectifier Single Phase Standard 1kV Surface Mount
Bridge Rectifier Single Phase Standard 1kV Surface Mount
Bridge Rectifier Single Phase Standard 1kV Surface Mount
BRIDGE RECT 1PHASE 1KV 4A
BRIDGE RECT 1PHASE 1KV 4A
Bridge Rectifiers VRRM 1000V 4A SMD DFS Bridge Rectifier
150A 920mV@2A 4A 1kV SMD-4P Bridge Rectifiers ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 299-CD-DF410S | 1367757-CD-DF410S | CD-DF410SCT-ND | CD-DF410S | CD-DF410S | CD-DF410S | CD-DF410S |
| Product Name | 1KV 4A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | Diodes >> Bridge Rectifiers |
| Package | Tape & Reel (TR) | Chip, Concave Terminals | SMD-4 | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Diode Type | Single Phase | ||||||
| VF | 0.9500 volts | 0.9500 volts | 0.9500 volts | 0.9200 volts |