Bridge Rectifier Single Phase Standard 600V Surface Mount
Bridge Rectifier Single Phase Standard 600V Surface Mount
BRIDGE RECT 1PHASE 600V 4A
Bridge Rectifiers VRRM 600V 4A SMD DFS Bridge Rectifier
BRIDGE RECT 1PHASE 600V 4A
BRIDGE RECT 1PHASE 600V 4A
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 118-CD-DF406SCT-ND | CD-DF406S | CD-DF406S | CD-DF406S |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||
| Package | Chip, Concave Terminals | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |