Bourns, Inc. Fixed Inductors CC453232A-681KL

Description
680µH Unshielded Inductor 120mA 24Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
680µH Unshielded Inductor 120mA 24Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CC453232A-681KLCT-ND - DigiKey
Thief River Falls, MN, United States
680µH Unshielded Inductor 120mA 24Ohm Max 1812 (4532 Metric)

680µH Unshielded Inductor 120mA 24Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CC453232A-681KLTR-ND - DigiKey
Thief River Falls, MN, United States
680µH Unshielded Inductor 120mA 24Ohm Max 1812 (4532 Metric)

680µH Unshielded Inductor 120mA 24Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CC453232A-681KLDKR-ND - DigiKey
Thief River Falls, MN, United States
680µH Unshielded Inductor 120mA 24Ohm Max 1812 (4532 Metric)

680µH Unshielded Inductor 120mA 24Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Surface Mount Inductors - 2120641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2120641
Surface Mount Inductors 2120641
Bourns CC453232A-681KL

Bourns CC453232A-681KL

Supplier's Site
Surface Mount Inductors - 2120642 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2120642
Surface Mount Inductors 2120642
Bourns CC453232A-681KL

Bourns CC453232A-681KL

Supplier's Site
Surface Mount Inductors - 2120642P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2120642P
Surface Mount Inductors 2120642P
Bourns CC453232A-681KL

Bourns CC453232A-681KL

Supplier's Site
Power Inductor, Aec-Q200, 680Uh, 0.12A Rohs Compliant Bourns - 81AH8868 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Aec-Q200, 680Uh, 0.12A Rohs Compliant Bourns
81AH8868
Power Inductor, Aec-Q200, 680Uh, 0.12A Rohs Compliant Bourns 81AH8868
POWER INDUCTOR, AEC-Q200, 680UH, 0.12A ROHS COMPLIANT: YES

POWER INDUCTOR, AEC-Q200, 680UH, 0.12A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-CC453232A-681KLCT-ND 2120641 2120642P 81AH8868
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors Power Inductor, Aec-Q200, 680Uh, 0.12A Rohs Compliant Bourns
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1059200-DFK-25-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.2500 ohms
View Details
2 suppliers
Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Surface Mount Inductors - 1858352 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Standards and Certifications RoHS
View Details
Encapsulated Toroidal Inductor - CMT908-H2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
3 suppliers