Bourns, Inc. Fixed Inductors CC453232A-680KL

Description
68µH Unshielded Inductor 350mA 2.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
68µH Unshielded Inductor 350mA 2.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CC453232A-680KLDKR-ND - DigiKey
Thief River Falls, MN, United States
68µH Unshielded Inductor 350mA 2.5Ohm Max 1812 (4532 Metric)

68µH Unshielded Inductor 350mA 2.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CC453232A-680KLTR-ND - DigiKey
Thief River Falls, MN, United States
68µH Unshielded Inductor 350mA 2.5Ohm Max 1812 (4532 Metric)

68µH Unshielded Inductor 350mA 2.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CC453232A-680KLCT-ND - DigiKey
Thief River Falls, MN, United States
68µH Unshielded Inductor 350mA 2.5Ohm Max 1812 (4532 Metric)

68µH Unshielded Inductor 350mA 2.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Power Inductor, Aec-Q200, 68Uh, 0.35A Rohs Compliant Bourns - 81AH8867 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Aec-Q200, 68Uh, 0.35A Rohs Compliant Bourns
81AH8867
Power Inductor, Aec-Q200, 68Uh, 0.35A Rohs Compliant Bourns 81AH8867
POWER INDUCTOR, AEC-Q200, 68UH, 0.35A ROHS COMPLIANT: YES

POWER INDUCTOR, AEC-Q200, 68UH, 0.35A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-CC453232A-680KLDKR-ND 81AH8867
Product Name Fixed Inductors Power Inductor, Aec-Q200, 68Uh, 0.35A Rohs Compliant Bourns
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2106JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567679 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0030 microH
DCR 0.1200 ohms
View Details
Compensated High Current Choke, 3-phase and neutral line - DKIH-4 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 750 to 6500 microH
View Details