Bourns, Inc. Surface Mount Inductors CC453232A-471KL

Description
Bourns CC453232A-471KL
Request a Quote Datasheet
Description
Bourns CC453232A-471KL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2120634 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2120634
Surface Mount Inductors 2120634
Bourns CC453232A-471KL

Bourns CC453232A-471KL

Supplier's Site
Surface Mount Inductors - 2120635 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2120635
Surface Mount Inductors 2120635
Bourns CC453232A-471KL

Bourns CC453232A-471KL

Supplier's Site
Surface Mount Inductors - 2120635P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2120635P
Surface Mount Inductors 2120635P
Bourns CC453232A-471KL

Bourns CC453232A-471KL

Supplier's Site
Fixed Inductors - 118-CC453232A-471KLDKR-ND - DigiKey
Thief River Falls, MN, United States
470µH Unshielded Inductor 140mA 16Ohm Max 1812 (4532 Metric)

470µH Unshielded Inductor 140mA 16Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CC453232A-471KLCT-ND - DigiKey
Thief River Falls, MN, United States
470µH Unshielded Inductor 140mA 16Ohm Max 1812 (4532 Metric)

470µH Unshielded Inductor 140mA 16Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CC453232A-471KLTR-ND - DigiKey
Thief River Falls, MN, United States
470µH Unshielded Inductor 140mA 16Ohm Max 1812 (4532 Metric)

470µH Unshielded Inductor 140mA 16Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Power Inductor, Aec-Q200, 470Uh, 0.14A Rohs Compliant Bourns - 81AH8865 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Aec-Q200, 470Uh, 0.14A Rohs Compliant Bourns
81AH8865
Power Inductor, Aec-Q200, 470Uh, 0.14A Rohs Compliant Bourns 81AH8865
POWER INDUCTOR, AEC-Q200, 470UH, 0.14A ROHS COMPLIANT: YES

POWER INDUCTOR, AEC-Q200, 470UH, 0.14A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2120634 2120635P 118-CC453232A-471KLDKR-ND 81AH8865
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors Power Inductor, Aec-Q200, 470Uh, 0.14A Rohs Compliant Bourns
Core Material Ferrite; Ferrite Ferrite
Inductance Range 470 microH 470 microH
Q Factor 30 30
Standards and Certifications RoHS RoHS RoHS
EIA Case Size 1812 (4532m) 1812
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1670558 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J394JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details