330µH Unshielded Inductor 170mA 11Ohm Max 1812 (4532 Metric)
330µH Unshielded Inductor 170mA 11Ohm Max 1812 (4532 Metric)
330µH Unshielded Inductor 170mA 11Ohm Max 1812 (4532 Metric)
POWER INDUCTOR, AEC-Q200, 330UH, 0.17A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-CC453232A-331KLDKR-ND | 81AH8862 |
| Product Name | Fixed Inductors | Power Inductor, Aec-Q200, 330Uh, 0.17A Rohs Compliant Bourns |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ferrite | |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) |