Bourns, Inc. Fixed Inductors CC453232A-330KL

Description
33µH Unshielded Inductor 550mA 1.15Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
33µH Unshielded Inductor 550mA 1.15Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CC453232A-330KLDKR-ND - DigiKey
Thief River Falls, MN, United States
33µH Unshielded Inductor 550mA 1.15Ohm Max 1812 (4532 Metric)

33µH Unshielded Inductor 550mA 1.15Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CC453232A-330KLTR-ND - DigiKey
Thief River Falls, MN, United States
33µH Unshielded Inductor 550mA 1.15Ohm Max 1812 (4532 Metric)

33µH Unshielded Inductor 550mA 1.15Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CC453232A-330KLCT-ND - DigiKey
Thief River Falls, MN, United States
33µH Unshielded Inductor 550mA 1.15Ohm Max 1812 (4532 Metric)

33µH Unshielded Inductor 550mA 1.15Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Power Inductor, Aec-Q200, 33Uh, 0.55A Rohs Compliant Bourns - 81AH8861 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Aec-Q200, 33Uh, 0.55A Rohs Compliant Bourns
81AH8861
Power Inductor, Aec-Q200, 33Uh, 0.55A Rohs Compliant Bourns 81AH8861
POWER INDUCTOR, AEC-Q200, 33UH, 0.55A ROHS COMPLIANT: YES

POWER INDUCTOR, AEC-Q200, 33UH, 0.55A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-CC453232A-330KLDKR-ND 81AH8861
Product Name Fixed Inductors Power Inductor, Aec-Q200, 33Uh, 0.55A Rohs Compliant Bourns
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567707 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0560 microH
DCR 1.2 ohms
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details