220µH Unshielded Inductor 200mA 7.7Ohm Max 1812 (4532 Metric)
220µH Unshielded Inductor 200mA 7.7Ohm Max 1812 (4532 Metric)
220µH Unshielded Inductor 200mA 7.7Ohm Max 1812 (4532 Metric)
POWER INDUCTOR, AEC-Q200, 220UH, 0.2A ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-CC453232A-221KLDKR-ND | 2120621 | 2120622P | 81AH8859 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | Power Inductor, Aec-Q200, 220Uh, 0.2A Rohs Compliant Bourns |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | |||
| Mounting Option | Surface Mount Technology | |||
| Core Material | Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 10 (+/- %) |