Bourns, Inc. Fixed Inductors CC453232A-220KL

Description
22µH Unshielded Inductor 620mA 900mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
22µH Unshielded Inductor 620mA 900mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CC453232A-220KLCT-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Inductor 620mA 900mOhm Max 1812 (4532 Metric)

22µH Unshielded Inductor 620mA 900mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CC453232A-220KLDKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Inductor 620mA 900mOhm Max 1812 (4532 Metric)

22µH Unshielded Inductor 620mA 900mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CC453232A-220KLTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Inductor 620mA 900mOhm Max 1812 (4532 Metric)

22µH Unshielded Inductor 620mA 900mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Surface Mount Inductors - 2120620P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2120620P
Surface Mount Inductors 2120620P
Bourns CC453232A-220KL

Bourns CC453232A-220KL

Supplier's Site
Surface Mount Inductors - 2120620 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2120620
Surface Mount Inductors 2120620
Bourns CC453232A-220KL

Bourns CC453232A-220KL

Supplier's Site
Surface Mount Inductors - 2120619 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2120619
Surface Mount Inductors 2120619
Bourns CC453232A-220KL

Bourns CC453232A-220KL

Supplier's Site
Power Inductor, Aec-Q200, 22Uh, 0.62A Rohs Compliant Bourns - 81AH8858 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Aec-Q200, 22Uh, 0.62A Rohs Compliant Bourns
81AH8858
Power Inductor, Aec-Q200, 22Uh, 0.62A Rohs Compliant Bourns 81AH8858
POWER INDUCTOR, AEC-Q200, 22UH, 0.62A ROHS COMPLIANT: YES

POWER INDUCTOR, AEC-Q200, 22UH, 0.62A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-CC453232A-220KLCT-ND 2120620P 2120620 81AH8858
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors Power Inductor, Aec-Q200, 22Uh, 0.62A Rohs Compliant Bourns
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176783-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
Common Mode Chokes - 486-5675-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers