Bourns, Inc. Fixed Inductors CC453232A-150KL

Description
15µH Unshielded Inductor 750mA 610mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
15µH Unshielded Inductor 750mA 610mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CC453232A-150KLCT-ND - DigiKey
Thief River Falls, MN, United States
15µH Unshielded Inductor 750mA 610mOhm Max 1812 (4532 Metric)

15µH Unshielded Inductor 750mA 610mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CC453232A-150KLTR-ND - DigiKey
Thief River Falls, MN, United States
15µH Unshielded Inductor 750mA 610mOhm Max 1812 (4532 Metric)

15µH Unshielded Inductor 750mA 610mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CC453232A-150KLDKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Unshielded Inductor 750mA 610mOhm Max 1812 (4532 Metric)

15µH Unshielded Inductor 750mA 610mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Power Inductor, Aec-Q200, 15Uh, 0.75A Rohs Compliant Bourns - 81AH8855 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Aec-Q200, 15Uh, 0.75A Rohs Compliant Bourns
81AH8855
Power Inductor, Aec-Q200, 15Uh, 0.75A Rohs Compliant Bourns 81AH8855
POWER INDUCTOR, AEC-Q200, 15UH, 0.75A ROHS COMPLIANT: YES

POWER INDUCTOR, AEC-Q200, 15UH, 0.75A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-CC453232A-150KLCT-ND 81AH8855
Product Name Fixed Inductors Power Inductor, Aec-Q200, 15Uh, 0.75A Rohs Compliant Bourns
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2106JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2567637P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0270 microH
DCR 0.7000 ohms
View Details
Common Mode Chokes - 486-DKFP-B22B-1N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details