Bourns, Inc. Surface Mount Inductors CC453232A-101KL

Description
Bourns CC453232A-101KL
Request a Quote Datasheet
Description
Bourns CC453232A-101KL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2120606 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2120606
Surface Mount Inductors 2120606
Bourns CC453232A-101KL

Bourns CC453232A-101KL

Supplier's Site
Surface Mount Inductors - 2120607 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2120607
Surface Mount Inductors 2120607
Bourns CC453232A-101KL

Bourns CC453232A-101KL

Supplier's Site
Surface Mount Inductors - 2120607P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2120607P
Surface Mount Inductors 2120607P
Bourns CC453232A-101KL

Bourns CC453232A-101KL

Supplier's Site
Fixed Inductors - 118-CC453232A-101KLTR-ND - DigiKey
Thief River Falls, MN, United States
100µH Unshielded Inductor 280mA 4Ohm Max 1812 (4532 Metric)

100µH Unshielded Inductor 280mA 4Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CC453232A-101KLDKR-ND - DigiKey
Thief River Falls, MN, United States
100µH Unshielded Inductor 280mA 4Ohm Max 1812 (4532 Metric)

100µH Unshielded Inductor 280mA 4Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CC453232A-101KLCT-ND - DigiKey
Thief River Falls, MN, United States
100µH Unshielded Inductor 280mA 4Ohm Max 1812 (4532 Metric)

100µH Unshielded Inductor 280mA 4Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Power Inductor, Aec-Q200, 100Uh, 0.28A Rohs Compliant Bourns - 81AH8853 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Aec-Q200, 100Uh, 0.28A Rohs Compliant Bourns
81AH8853
Power Inductor, Aec-Q200, 100Uh, 0.28A Rohs Compliant Bourns 81AH8853
POWER INDUCTOR, AEC-Q200, 100UH, 0.28A ROHS COMPLIANT: YES

POWER INDUCTOR, AEC-Q200, 100UH, 0.28A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2120606 2120607P 118-CC453232A-101KLTR-ND 81AH8853
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors Power Inductor, Aec-Q200, 100Uh, 0.28A Rohs Compliant Bourns
Core Material Ferrite; Ferrite Ferrite
Inductance Range 100 microH 100 microH
Q Factor 30 30
Standards and Certifications RoHS RoHS RoHS
EIA Case Size 1812 (4532m) 1812
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC04E065TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details
Chokes - 1-1624116-4 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
SMD 250MHz Inductor and Choke - 71-0402CS-4N7XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 5 (+/- %)
View Details