Bourns, Inc. Fixed Inductors CC453232-681KL

Description
680µH Unshielded Wirewound Inductor 65mA 25Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
680µH Unshielded Wirewound Inductor 65mA 25Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CC453232-681KLTR-ND - DigiKey
Thief River Falls, MN, United States
680µH Unshielded Wirewound Inductor 65mA 25Ohm Max 1812 (4532 Metric)

680µH Unshielded Wirewound Inductor 65mA 25Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CC453232-681KLCT-ND - DigiKey
Thief River Falls, MN, United States
680µH Unshielded Wirewound Inductor 65mA 25Ohm Max 1812 (4532 Metric)

680µH Unshielded Wirewound Inductor 65mA 25Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CC453232-681KLDKR-ND - DigiKey
Thief River Falls, MN, United States
680µH Unshielded Wirewound Inductor 65mA 25Ohm Max 1812 (4532 Metric)

680µH Unshielded Wirewound Inductor 65mA 25Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 680UH 65MA 25 OHM Inductor and Choke - 71-CC453232-681KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 680UH 65MA 25 OHM Inductor and Choke
71-CC453232-681KL
SMD 680UH 65MA 25 OHM Inductor and Choke 71-CC453232-681KL
FIXED IND 680UH 65MA 25 OHM SMD Product overview: CC453232-681KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 65MA, 25 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 65MA, 25 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CC453232-681KL can be used for catalog matching and distributor lookup.

FIXED IND 680UH 65MA 25 OHM SMD Product overview: CC453232-681KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 65MA, 25 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 65MA, 25 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CC453232-681KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-CC453232-681KLTR-ND 71-CC453232-681KL
Product Name Fixed Inductors SMD 680UH 65MA 25 OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Common Mode Chokes - CME2425-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details