Bourns, Inc. Fixed Inductors CC453232-561KL

Description
FIXED IND 560UH 70MA 21 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 560UH 70MA 21 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CC453232-561KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 560UH 70MA 21 OHM SMD

FIXED IND 560UH 70MA 21 OHM SMD

Buy Now Datasheet
Fixed Inductors - 118-CC453232-561KLCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 560UH 70MA 21 OHM SMD

FIXED IND 560UH 70MA 21 OHM SMD

Buy Now Datasheet
Fixed Inductors - 118-CC453232-561KLTR-ND - DigiKey
Thief River Falls, MN, United States
560µH Unshielded Wirewound Inductor 70mA 21Ohm Max 1812 (4532 Metric)

560µH Unshielded Wirewound Inductor 70mA 21Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CC453232-561KLDKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2274JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1620224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Q Factor 70
View Details
Fixed Inductors - 486-3104-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details