Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors CC453232-4R7KL

Description
Win Source Part Number: 1000131-CC453232-4R7 KL Category: Inductors, Coils, Chokes>Fixed Inductors Series: CC453232 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 4.7 µH Height - Seated (Max): 0.134" (3.40mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 10 @ 7.96MHz Frequency - Self Resonant: 35MHz Package / Case: 1812 (4532 Metric) DC Resistance (DCR): 270mOhm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 650 mA Inductance Frequency - Test: 7.96 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: CC453232-4R7KL-ND,CC 453232-4R7KLCT,CC453 232-4R7KLDKR,CC45323 2-4R7KLTR Base Product Number: CC453232
Request a Quote Datasheet
Description
Win Source Part Number: 1000131-CC453232-4R7 KL Category: Inductors, Coils, Chokes>Fixed Inductors Series: CC453232 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 4.7 µH Height - Seated (Max): 0.134" (3.40mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 10 @ 7.96MHz Frequency - Self Resonant: 35MHz Package / Case: 1812 (4532 Metric) DC Resistance (DCR): 270mOhm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 650 mA Inductance Frequency - Test: 7.96 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: CC453232-4R7KL-ND,CC 453232-4R7KLCT,CC453 232-4R7KLDKR,CC45323 2-4R7KLTR Base Product Number: CC453232
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1000131-CC453232-4R7KL
Inductors, Coils, Chokes - Fixed Inductors 1000131-CC453232-4R7KL
Win Source Part Number: 1000131-CC453232-4R7 KL Category: Inductors, Coils, Chokes>Fixed Inductors Series: CC453232 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 4.7 µH Height - Seated (Max): 0.134" (3.40mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 10 @ 7.96MHz Frequency - Self Resonant: 35MHz Package / Case: 1812 (4532 Metric) DC Resistance (DCR): 270mOhm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 650 mA Inductance Frequency - Test: 7.96 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: CC453232-4R7KL-ND,CC 453232-4R7KLCT,CC453 232-4R7KLDKR,CC45323 2-4R7KLTR Base Product Number: CC453232

Win Source Part Number: 1000131-CC453232-4R7KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CC453232
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 4.7 µH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 10 @ 7.96MHz
Frequency - Self Resonant: 35MHz
Package / Case: 1812 (4532 Metric)
DC Resistance (DCR): 270mOhm Max
Supplier Device Package: 1812
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 650 mA
Inductance Frequency - Test: 7.96 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: CC453232-4R7KL-ND,CC453232-4R7KLCT,CC453232-4R7KLDKR,CC453232-4R7KLTR
Base Product Number: CC453232

Buy Now Datasheet
Fixed Inductors - CC453232-4R7KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CC453232-4R7KLTR-ND
Fixed Inductors CC453232-4R7KLTR-ND
4.7µH Unshielded Wirewound Inductor 650mA 270mOhm Max 1812 (4532 Metric)

4.7µH Unshielded Wirewound Inductor 650mA 270mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CC453232-4R7KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CC453232-4R7KLCT-ND
Fixed Inductors CC453232-4R7KLCT-ND
4.7µH Unshielded Wirewound Inductor 650mA 270mOhm Max 1812 (4532 Metric)

4.7µH Unshielded Wirewound Inductor 650mA 270mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CC453232-4R7KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CC453232-4R7KLDKR-ND
Fixed Inductors CC453232-4R7KLDKR-ND
4.7µH Unshielded Wirewound Inductor 650mA 270mOhm Max 1812 (4532 Metric)

4.7µH Unshielded Wirewound Inductor 650mA 270mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
4.7UH 650MA 270MOHM Inductor and Choke - 71-CC453232-4R7KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 650MA 270MOHM Inductor and Choke
71-CC453232-4R7KL
4.7UH 650MA 270MOHM Inductor and Choke 71-CC453232-4R7KL
FIXED IND 4.7UH 650MA 270MOHM SM Product overview: CC453232-4R7KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 650MA, 270MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 650MA, 270MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CC453232-4R7KL can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 650MA 270MOHM SM Product overview: CC453232-4R7KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 650MA, 270MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 650MA, 270MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CC453232-4R7KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rf Inductor, 4.7Uh, 35Mhz, 0.65A, Smd; Inductance Bourns - 14P5301 - Newark, An Avnet Company
Chicago, IL, United States
Rf Inductor, 4.7Uh, 35Mhz, 0.65A, Smd; Inductance Bourns
14P5301
Rf Inductor, 4.7Uh, 35Mhz, 0.65A, Smd; Inductance Bourns 14P5301
RF INDUCTOR, 4.7UH, 35MHZ, 0.65A, SMD; Inductance:4.7µH; DC Resistance Max:0.27ohm; Self Resonant Frequency:35MHz; DC Current Rating:650mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CC453232 Series RoHS Compliant: Yes

RF INDUCTOR, 4.7UH, 35MHZ, 0.65A, SMD; Inductance:4.7µH; DC Resistance Max:0.27ohm; Self Resonant Frequency:35MHz; DC Current Rating:650mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CC453232 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - CC453232-4R7KL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CC453232-4R7KL
Fixed Inductors CC453232-4R7KL
FIXED IND 4.7UH 650MA 270MOHM SM

FIXED IND 4.7UH 650MA 270MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1000131-CC453232-4R7KL CC453232-4R7KLTR-ND 71-CC453232-4R7KL 14P5301 CC453232-4R7KL
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 4.7UH 650MA 270MOHM Inductor and Choke Rf Inductor, 4.7Uh, 35Mhz, 0.65A, Smd; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-44U - Triad Magnetics
Specs
Inductance Range 1000 microH
Rated DC Current 0.0 milliamps
DCR 0.0460 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J184JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details