Bourns, Inc. Fixed Inductors CC453232-471KL

Description
470µH Unshielded Wirewound Inductor 75mA 16Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 75mA 16Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CC453232-471KLTR-ND - DigiKey
Thief River Falls, MN, United States
470µH Unshielded Wirewound Inductor 75mA 16Ohm Max 1812 (4532 Metric)

470µH Unshielded Wirewound Inductor 75mA 16Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CC453232-471KLDKR-ND - DigiKey
Thief River Falls, MN, United States
470µH Unshielded Wirewound Inductor 75mA 16Ohm Max 1812 (4532 Metric)

470µH Unshielded Wirewound Inductor 75mA 16Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CC453232-471KLCT-ND - DigiKey
Thief River Falls, MN, United States
470µH Unshielded Wirewound Inductor 75mA 16Ohm Max 1812 (4532 Metric)

470µH Unshielded Wirewound Inductor 75mA 16Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 470UH 75MA 16 OHM Inductor and Choke - 71-CC453232-471KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 470UH 75MA 16 OHM Inductor and Choke
71-CC453232-471KL
SMD 470UH 75MA 16 OHM Inductor and Choke 71-CC453232-471KL
FIXED IND 470UH 75MA 16 OHM SMD Product overview: CC453232-471KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 75MA, 16 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 75MA, 16 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CC453232-471KL can be used for catalog matching and distributor lookup.

FIXED IND 470UH 75MA 16 OHM SMD Product overview: CC453232-471KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 75MA, 16 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 75MA, 16 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CC453232-471KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-CC453232-471KLTR-ND 71-CC453232-471KL
Product Name Fixed Inductors SMD 470UH 75MA 16 OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 71.1 to ? microH
Rated DC Current 3400 milliamps
View Details
3 suppliers