Bourns, Inc. SMD 47UH 260MA 1.9 OHM Inductor and Choke CC453232-470KL

Description
FIXED IND 47UH 260MA 1.9 OHM SMD Product overview: CC453232-470KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 260MA, 1.9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 260MA, 1.9 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CC453232-470KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47UH 260MA 1.9 OHM SMD Product overview: CC453232-470KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 260MA, 1.9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 260MA, 1.9 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CC453232-470KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47UH 260MA 1.9 OHM Inductor and Choke - 71-CC453232-470KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 260MA 1.9 OHM Inductor and Choke
71-CC453232-470KL
SMD 47UH 260MA 1.9 OHM Inductor and Choke 71-CC453232-470KL
FIXED IND 47UH 260MA 1.9 OHM SMD Product overview: CC453232-470KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 260MA, 1.9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 260MA, 1.9 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CC453232-470KL can be used for catalog matching and distributor lookup.

FIXED IND 47UH 260MA 1.9 OHM SMD Product overview: CC453232-470KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 260MA, 1.9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 260MA, 1.9 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CC453232-470KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 466190 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
466190
Surface Mount Inductors 466190
Bourns CC453232-470KL

Bourns CC453232-470KL

Supplier's Site
Fixed Inductors - CC453232-470KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CC453232-470KLCT-ND
Fixed Inductors CC453232-470KLCT-ND
47µH Unshielded Wirewound Inductor 260mA 1.9Ohm Max 1812 (4532 Metric)

47µH Unshielded Wirewound Inductor 260mA 1.9Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CC453232-470KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CC453232-470KLTR-ND
Fixed Inductors CC453232-470KLTR-ND
47µH Unshielded Wirewound Inductor 260mA 1.9Ohm Max 1812 (4532 Metric)

47µH Unshielded Wirewound Inductor 260mA 1.9Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CC453232-470KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CC453232-470KLDKR-ND
Fixed Inductors CC453232-470KLDKR-ND
47µH Unshielded Wirewound Inductor 260mA 1.9Ohm Max 1812 (4532 Metric)

47µH Unshielded Wirewound Inductor 260mA 1.9Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Inductor, Wirewound, 47Uh, 0.26A, 10%; Inductance Bourns - 14P5302 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 47Uh, 0.26A, 10%; Inductance Bourns
14P5302
Inductor, Wirewound, 47Uh, 0.26A, 10%; Inductance Bourns 14P5302
INDUCTOR, WIREWOUND, 47UH, 0.26A, 10%; Inductance:47µH; DC Resistance Max:1.9ohm; Self Resonant Frequency:-; DC Current Rating:-; Inductor Case / Package:1812 [4532 Metric]; Product Range:CC453232 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 47UH, 0.26A, 10%; Inductance:47µH; DC Resistance Max:1.9ohm; Self Resonant Frequency:-; DC Current Rating:-; Inductor Case / Package:1812 [4532 Metric]; Product Range:CC453232 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CC453232-470KL 466190 CC453232-470KLCT-ND 14P5302
Product Name SMD 47UH 260MA 1.9 OHM Inductor and Choke Surface Mount Inductors Fixed Inductors Inductor, Wirewound, 47Uh, 0.26A, 10%; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 47 microH 47 microH 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

50uH 35A 5.3mOhm Inductor and Choke - 839-DLFL-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-5 microH
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1280 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details