Manufacturer: Bourns Inc.
Win Source Part Number: 1028078-CC453232-2R2
Packaging: Reel - TR
Type: Wirewound
Current Rating: 850mA
Inductance: 2.2μH
Height - Seated (Max): 0.134" (3.40mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 10 @ 7.96MHz
Frequency - Self Resonant: 80MHz
Frequency - Test: 7.96MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 180 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 1812
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
FIXED IND 2.2UH 850MA 180MOHM SM Product overview: CC453232-2R2KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 850MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 850MA, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CC453232-2R2KL can be used for catalog matching and distributor lookup.
2.2µH Unshielded Wirewound Inductor 850mA 180mOhm Max 1812 (4532 Metric)
2.2µH Unshielded Wirewound Inductor 850mA 180mOhm Max 1812 (4532 Metric)
2.2µH Unshielded Wirewound Inductor 850mA 180mOhm Max 1812 (4532 Metric)
FIXED IND 2.2UH 850MA 180MOHM SM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1028078-CC453232-2R2KL | 71-CC453232-2R2KL | 118-CC453232-2R2KLDKR-ND | CC453232-2R2KL |
| Product Name | Fixed Inductors - CC453232-2R2KL | 2.2UH 850MA 180MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite |
| Application | RF Choke |