Bourns, Inc. SMD 220UH 120MA 9 OHM Inductor and Choke CC453232-221KL

Description
FIXED IND 220UH 120MA 9 OHM SMD Product overview: CC453232-221KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 120MA, 9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 120MA, 9 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CC453232-221KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 220UH 120MA 9 OHM SMD Product overview: CC453232-221KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 120MA, 9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 120MA, 9 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CC453232-221KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 220UH 120MA 9 OHM Inductor and Choke - 71-CC453232-221KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220UH 120MA 9 OHM Inductor and Choke
71-CC453232-221KL
SMD 220UH 120MA 9 OHM Inductor and Choke 71-CC453232-221KL
FIXED IND 220UH 120MA 9 OHM SMD Product overview: CC453232-221KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 120MA, 9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 120MA, 9 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CC453232-221KL can be used for catalog matching and distributor lookup.

FIXED IND 220UH 120MA 9 OHM SMD Product overview: CC453232-221KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 120MA, 9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 120MA, 9 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CC453232-221KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-CC453232-221KLTR-ND - DigiKey
Thief River Falls, MN, United States
220µH Unshielded Wirewound Inductor 120mA 9Ohm Max 1812 (4532 Metric)

220µH Unshielded Wirewound Inductor 120mA 9Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CC453232-221KLDKR-ND - DigiKey
Thief River Falls, MN, United States
220µH Unshielded Wirewound Inductor 120mA 9Ohm Max 1812 (4532 Metric)

220µH Unshielded Wirewound Inductor 120mA 9Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CC453232-221KLCT-ND - DigiKey
Thief River Falls, MN, United States
220µH Unshielded Wirewound Inductor 120mA 9Ohm Max 1812 (4532 Metric)

220µH Unshielded Wirewound Inductor 120mA 9Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CC453232-221KL 118-CC453232-221KLTR-ND
Product Name SMD 220UH 120MA 9 OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 3-phase - DKIP-3 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 600 to 5000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details
Smoothing Filter Chokes - C-59U - Triad Magnetics
Specs
Inductance Range 10000 microH
Rated DC Current 12500 milliamps
DCR 0.1000 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details