Bourns, Inc. Surface Mount Inductors CC453232-220KL

Description
Bourns CC453232-220KL
Request a Quote Datasheet
Description
Bourns CC453232-220KL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 466189 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
466189
Surface Mount Inductors 466189
Bourns CC453232-220KL

Bourns CC453232-220KL

Supplier's Site
Fixed Inductors - CC453232-220KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CC453232-220KLTR-ND
Fixed Inductors CC453232-220KLTR-ND
22µH Unshielded Wirewound Inductor 370mA 900mOhm Max 1812 (4532 Metric)

22µH Unshielded Wirewound Inductor 370mA 900mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CC453232-220KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CC453232-220KLCT-ND
Fixed Inductors CC453232-220KLCT-ND
22µH Unshielded Wirewound Inductor 370mA 900mOhm Max 1812 (4532 Metric)

22µH Unshielded Wirewound Inductor 370mA 900mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CC453232-220KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CC453232-220KLDKR-ND
Fixed Inductors CC453232-220KLDKR-ND
22µH Unshielded Wirewound Inductor 370mA 900mOhm Max 1812 (4532 Metric)

22µH Unshielded Wirewound Inductor 370mA 900mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Surface Mount Power Inductor, Cc453232 Series, 22 H, 10%, Wirewound, 0.9 Ohm Rohs Compliant Bourns - 06X4962 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Cc453232 Series, 22 H, 10%, Wirewound, 0.9 Ohm Rohs Compliant Bourns
06X4962
Surface Mount Power Inductor, Cc453232 Series, 22 H, 10%, Wirewound, 0.9 Ohm Rohs Compliant Bourns 06X4962
Surface Mount Power Inductor, CC453232 Series, 22 H, 10%, Wirewound, 0.9 ohm RoHS Compliant: Yes

Surface Mount Power Inductor, CC453232 Series, 22 H, 10%, Wirewound, 0.9 ohm RoHS Compliant: Yes

Supplier's Site
Multilayer Inductor, 22Uh, 0.37A, 1812; Inductance Bourns - 14P5291 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 22Uh, 0.37A, 1812; Inductance Bourns
14P5291
Multilayer Inductor, 22Uh, 0.37A, 1812; Inductance Bourns 14P5291
MULTILAYER INDUCTOR, 22UH, 0.37A, 1812; Inductance:22µH; DC Resistance Max:0.9ohm; Self Resonant Frequency:18MHz; DC Current Rating:370mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CC453232 Series; Product Width:3.2mmRoHS Compliant: Yes

MULTILAYER INDUCTOR, 22UH, 0.37A, 1812; Inductance:22µH; DC Resistance Max:0.9ohm; Self Resonant Frequency:18MHz; DC Current Rating:370mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CC453232 Series; Product Width:3.2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 466189 CC453232-220KLTR-ND 06X4962 14P5291
Product Name Surface Mount Inductors Fixed Inductors Surface Mount Power Inductor, Cc453232 Series, 22 H, 10%, Wirewound, 0.9 Ohm Rohs Compliant Bourns Multilayer Inductor, 22Uh, 0.37A, 1812; Inductance Bourns
Inductance Range 22 microH 22 microH
Rated DC Current 370 milliamps 370 milliamps
Standards and Certifications RoHS RoHS
EIA Case Size 4532
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J183JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2126029 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
Q Factor 15
View Details
150uH 25A Inductor and Choke - 839-DLFL-0147-25D2 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 150 microH
Lead Style Radial; Radial
View Details
2 suppliers