Bourns, Inc. Fixed Inductors CC453232-121KL

Description
120µH Unshielded Wirewound Inductor 160mA 4.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
120µH Unshielded Wirewound Inductor 160mA 4.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CC453232-121KLTR-ND - DigiKey
Thief River Falls, MN, United States
120µH Unshielded Wirewound Inductor 160mA 4.5Ohm Max 1812 (4532 Metric)

120µH Unshielded Wirewound Inductor 160mA 4.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CC453232-121KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 120UH 160MA 4.5 OHM

FIXED IND 120UH 160MA 4.5 OHM

Buy Now Datasheet
Fixed Inductors - 118-CC453232-121KLCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 120UH 160MA 4.5 OHM

FIXED IND 120UH 160MA 4.5 OHM

Buy Now Datasheet
SMD 120UH 160MA 4.5OHM Inductor and Choke - 71-CC453232-121KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 120UH 160MA 4.5OHM Inductor and Choke
71-CC453232-121KL
SMD 120UH 160MA 4.5OHM Inductor and Choke 71-CC453232-121KL
FIXED IND 120UH 160MA 4.5OHM SMD Product overview: CC453232-121KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120UH, 160MA, 4.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120UH, 160MA, 4.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CC453232-121KL can be used for catalog matching and distributor lookup.

FIXED IND 120UH 160MA 4.5OHM SMD Product overview: CC453232-121KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120UH, 160MA, 4.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120UH, 160MA, 4.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CC453232-121KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-CC453232-121KLTR-ND 71-CC453232-121KL
Product Name Fixed Inductors SMD 120UH 160MA 4.5OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567691 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0062 microH
DCR 0.2000 ohms
View Details