Bourns, Inc. Ac/dc Circuit Conditioning Lab Kit; Inductor Kit Type Bourns CC-LAB2

Description
AC/DC CIRCUIT CONDITIONING LAB KIT; Inductor Kit Type:-; Range of Inductance Values:-; No. of Items in Kit:59; Product Range:- RoHS Compliant: Yes
Datasheet
Description
AC/DC CIRCUIT CONDITIONING LAB KIT; Inductor Kit Type:-; Range of Inductance Values:-; No. of Items in Kit:59; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac/dc Circuit Conditioning Lab Kit; Inductor Kit Type Bourns - 44X4835 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Circuit Conditioning Lab Kit; Inductor Kit Type Bourns
44X4835
Ac/dc Circuit Conditioning Lab Kit; Inductor Kit Type Bourns 44X4835
AC/DC CIRCUIT CONDITIONING LAB KIT; Inductor Kit Type:-; Range of Inductance Values:-; No. of Items in Kit:59; Product Range:- RoHS Compliant: Yes

AC/DC CIRCUIT CONDITIONING LAB KIT; Inductor Kit Type:-; Range of Inductance Values:-; No. of Items in Kit:59; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 44X4835
Product Name Ac/dc Circuit Conditioning Lab Kit; Inductor Kit Type Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176640-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2362SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers