Bourns, Inc. Thermal Fuse, 72Deg C, 28Vdc, 25A, Blade Rohs Compliant Bourns CB72ABB

Description
THERMAL FUSE, 72DEG C, 28VDC, 25A, BLADE ROHS COMPLIANT: YES
Description
THERMAL FUSE, 72DEG C, 28VDC, 25A, BLADE ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Thermal Fuse, part number 65AH5511, is designed for overtemperature and overcurrent protection, specifically for lithium polymer and prismatic cells. It has a trip temperature of 72°C with a tolerance of ±5°C, making it suitable for applications requiring reliable thermal cutoff. The fuse can handle a maximum voltage of 28V DC and a maximum current of 25A, ensuring it meets the demands of various electronic devices. This device features a miniature design with high corrosion resistance and is compliant with RoHS standards. It is not intended for surface mount applications and should be wired using resistance or laser welding methods. The operating temperature range is from -30°C to 100°C, and it has a moisture sensitivity level of 1. The fuse resets when the ambient temperature drops below the minimum trip temperature and power is cycled off and on. Engineers should consider this thermal fuse for applications in notebook PCs, tablet PCs, and smartphones where reliable thermal protection is essential.

Datasheet Summary
Powered by GS/AI

The Thermal Fuse, part number 65AH5511, is designed for overtemperature and overcurrent protection, specifically for lithium polymer and prismatic cells. It has a trip temperature of 72°C with a tolerance of ±5°C, making it suitable for applications requiring reliable thermal cutoff. The fuse can handle a maximum voltage of 28V DC and a maximum current of 25A, ensuring it meets the demands of various electronic devices. This device features a miniature design with high corrosion resistance and is compliant with RoHS standards. It is not intended for surface mount applications and should be wired using resistance or laser welding methods. The operating temperature range is from -30°C to 100°C, and it has a moisture sensitivity level of 1. The fuse resets when the ambient temperature drops below the minimum trip temperature and power is cycled off and on. Engineers should consider this thermal fuse for applications in notebook PCs, tablet PCs, and smartphones where reliable thermal protection is essential.

Suppliers

Company
Product
Description
Supplier Links
Thermal Fuse, 72Deg C, 28Vdc, 25A, Blade Rohs Compliant Bourns - 65AH5511 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Fuse, 72Deg C, 28Vdc, 25A, Blade Rohs Compliant Bourns
65AH5511
Thermal Fuse, 72Deg C, 28Vdc, 25A, Blade Rohs Compliant Bourns 65AH5511
THERMAL FUSE, 72DEG C, 28VDC, 25A, BLADE ROHS COMPLIANT: YES

THERMAL FUSE, 72DEG C, 28VDC, 25A, BLADE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses
Product Number 65AH5511
Product Name Thermal Fuse, 72Deg C, 28Vdc, 25A, Blade Rohs Compliant Bourns
Unlock Full Specs
to access all available technical data

Similar Products

Creep-Action Thermostat With Crimp Connections - A1R - Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Radial Leads
Cutoff Temperature 5 to 150 C (41 to 302 F)
Voltage Type AC Voltage
View Details
Thermal Cutoffs -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermal Cutoff Style Axial Leads
Cutoff Temperature 66 to 240 C (151 to 464 F)
Voltage Type AC Voltage
View Details