Bourns, Inc. Resistors - Resistor Networks, Arrays CAY17-560JALF

Description
Win Source Part Number: 957949-CAY17-560JALF Category: Resistors>Resistor Networks, Arrays Series: CAY17 Package: Tape & Reel (TR),Cut Tape (CT) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Resistance (Ohms): 56 Circuit Type: Bussed Number of Resistors: 8 Number of Pins: 10 Power Per Element: 62.5mW Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): YC158TJR-0756RL; CAY17-510JALF; EXB-D10C560J; CAY16-560J4LF; EXB-38V560JV; CAT16-560J4LF; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.10.0057 Mfr: Bourns Inc. Other Names: 118-CAY17-560JALFTR, CAY17-560JALF-ND,118 -CAY17-560JALFCT Base Product Number: CAY17
Request a Quote Datasheet
Description
Win Source Part Number: 957949-CAY17-560JALF Category: Resistors>Resistor Networks, Arrays Series: CAY17 Package: Tape & Reel (TR),Cut Tape (CT) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Resistance (Ohms): 56 Circuit Type: Bussed Number of Resistors: 8 Number of Pins: 10 Power Per Element: 62.5mW Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): YC158TJR-0756RL; CAY17-510JALF; EXB-D10C560J; CAY16-560J4LF; EXB-38V560JV; CAT16-560J4LF; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.10.0057 Mfr: Bourns Inc. Other Names: 118-CAY17-560JALFTR, CAY17-560JALF-ND,118 -CAY17-560JALFCT Base Product Number: CAY17
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
957949-CAY17-560JALF
Resistors - Resistor Networks, Arrays 957949-CAY17-560JALF
Win Source Part Number: 957949-CAY17-560JALF Category: Resistors>Resistor Networks, Arrays Series: CAY17 Package: Tape & Reel (TR),Cut Tape (CT) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Resistance (Ohms): 56 Circuit Type: Bussed Number of Resistors: 8 Number of Pins: 10 Power Per Element: 62.5mW Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): YC158TJR-0756RL; CAY17-510JALF; EXB-D10C560J; CAY16-560J4LF; EXB-38V560JV; CAT16-560J4LF; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.10.0057 Mfr: Bourns Inc. Other Names: 118-CAY17-560JALFTR, CAY17-560JALF-ND,118 -CAY17-560JALFCT Base Product Number: CAY17

Win Source Part Number: 957949-CAY17-560JALF
Category: Resistors>Resistor Networks, Arrays
Series: CAY17
Package: Tape & Reel (TR),Cut Tape (CT)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Resistance (Ohms): 56
Circuit Type: Bussed
Number of Resistors: 8
Number of Pins: 10
Power Per Element: 62.5mW
Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): YC158TJR-0756RL; CAY17-510JALF; EXB-D10C560J; CAY16-560J4LF; EXB-38V560JV; CAT16-560J4LF;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.10.0057
Mfr: Bourns Inc.
Other Names: 118-CAY17-560JALFTR,CAY17-560JALF-ND,118-CAY17-560JALFCT
Base Product Number: CAY17

Buy Now Datasheet
56 OHM Resistor - 50-CAY17-560JALF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56 OHM Resistor
50-CAY17-560JALF
56 OHM Resistor 50-CAY17-560JALF
RES ARRAY 8 RES 56 OHM 1206 Product overview: CAY17-560JALF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY17-560JALF can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 56 OHM 1206 Product overview: CAY17-560JALF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY17-560JALF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 118-CAY17-560JALFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY17-560JALFTR-ND
Resistor Networks, Arrays 118-CAY17-560JALFTR-ND
56 Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±250ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

56 Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±250ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 957949-CAY17-560JALF 50-CAY17-560JALF 118-CAY17-560JALFTR-ND
Product Name Resistors - Resistor Networks, Arrays 56 OHM Resistor Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206 (3216 Metric), Convex, Long Side Terminals Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 56 ohms 56 ohms 56 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 250 ±ppm/°C 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details