Bourns, Inc. Resistor Networks, Arrays CAY17-511JALF

Description
500 Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±250ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
500 Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±250ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAY17-511JALF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY17-511JALF-ND
Resistor Networks, Arrays CAY17-511JALF-ND
500 Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±250ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

500 Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±250ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Network,thick Film,510Ohms,25Wv,5+/-% Tol,-250,250Ppm-Tc,1206-Case Rohs Compliant Bourns - 32K0571 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,510Ohms,25Wv,5+/-% Tol,-250,250Ppm-Tc,1206-Case Rohs Compliant Bourns
32K0571
Resistor Network,thick Film,510Ohms,25Wv,5+/-% Tol,-250,250Ppm-Tc,1206-Case Rohs Compliant Bourns 32K0571
Resistor Network,Thick Film,510Ohms,25WV,5+ /-% Tol,-250,250ppm-TC,1 206-Case RoHS Compliant: Yes

Resistor Network,Thick Film,510Ohms,25WV,5+/-% Tol,-250,250ppm-TC,1206-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CAY17-511JALF-ND 32K0571
Product Name Resistor Networks, Arrays Resistor Network,thick Film,510Ohms,25Wv,5+/-% Tol,-250,250Ppm-Tc,1206-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Resistance Range 500 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details