Bourns, Inc. Resistor Networks, Arrays CAY17-510JALF

Description
51 Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±250ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
51 Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±250ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAY17-510JALFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY17-510JALFTR-ND
Resistor Networks, Arrays CAY17-510JALFTR-ND
51 Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±250ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

51 Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±250ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
51 OHM Resistor - 50-CAY17-510JALF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
51 OHM Resistor
50-CAY17-510JALF
51 OHM Resistor 50-CAY17-510JALF
RES ARRAY 8 RES 51 OHM 1206 Product overview: CAY17-510JALF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 51 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY17-510JALF can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 51 OHM 1206 Product overview: CAY17-510JALF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 51 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY17-510JALF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - CAY17-510JALF
865853-CAY17-510JALF
Resistor Networks, Arrays - CAY17-510JALF 865853-CAY17-510JALF
Manufacturer: Bourns Inc. Win Source Part Number: 865853-CAY17-510JALF Series: CAY17 Operating Temperature Range: -55°C ~ 155°C Features: 51 Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±250ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals Package: 1206 (3216 Metric), Convex, Long Side Terminals Package: Reel - TR Mounting: Surface Mount Family Name: CAY17 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Other Part Number: CAY17-510JALFTR, CAY17-510JALF-ND, CAY17510JALF, CAY17-510JALFDKR, CAY17-510JALFCT

Manufacturer: Bourns Inc.
Win Source Part Number: 865853-CAY17-510JALF
Series: CAY17
Operating Temperature Range: -55°C ~ 155°C
Features: 51 Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±250ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Package: 1206 (3216 Metric), Convex, Long Side Terminals
Package: Reel - TR
Mounting: Surface Mount
Family Name: CAY17
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010
Other Part Number: CAY17-510JALFTR, CAY17-510JALF-ND, CAY17510JALF, CAY17-510JALFDKR, CAY17-510JALFCT

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number CAY17-510JALFTR-ND 50-CAY17-510JALF 865853-CAY17-510JALF
Product Name Resistor Networks, Arrays 51 OHM Resistor Resistor Networks, Arrays - CAY17-510JALF
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206 (3216 Metric), Convex, Long Side Terminals Surface Mount Technology (SMT / SMD)
Resistance Range 51 ohms 51 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details