Bourns, Inc. Resistor Networks, Arrays CAY17-103JALF

Description
10k Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±250ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
10k Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±250ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAY17-103JALFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY17-103JALFTR-ND
Resistor Networks, Arrays CAY17-103JALFTR-ND
10k Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±250ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

10k Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±250ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY17-103JALFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY17-103JALFCT-ND
Resistor Networks, Arrays CAY17-103JALFCT-ND
10k Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±250ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

10k Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±250ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - CAY17-103JALF
1159256-CAY17-103JALF
Resistor Networks, Arrays - CAY17-103JALF 1159256-CAY17-103JALF
Manufacturer: Bourns Inc. Win Source Part Number: 1159256-CAY17-103JAL F Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Bourns Inc.
Win Source Part Number: 1159256-CAY17-103JALF
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now
RES ARRAY 8 RES 10K OHM 1206 Product overview: CAY17-103JALF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY17-103JALF can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 10K OHM 1206 Product overview: CAY17-103JALF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY17-103JALF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RESISTOR,BUSSED ARRAY, 10 KILOHMS, +/- 5%, 250MW, 50V (MAX) - 70154674 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR,BUSSED ARRAY, 10 KILOHMS, +/- 5%, 250MW, 50V (MAX)
70154674
RESISTOR,BUSSED ARRAY, 10 KILOHMS, +/- 5%, 250MW, 50V (MAX) 70154674
RESISTOR,BUSSED ARRAY, 10 KILOHMS, +/- 5%, 250MW, 50V (MAX)

RESISTOR,BUSSED ARRAY, 10 KILOHMS, +/- 5%, 250MW, 50V (MAX)

Supplier's Site
Resistor N/w, 8Res, 10Kohm, 5%, Smd; Resistance Bourns - 06X4929 - Newark, An Avnet Company
Chicago, IL, United States
Resistor N/w, 8Res, 10Kohm, 5%, Smd; Resistance Bourns
06X4929
Resistor N/w, 8Res, 10Kohm, 5%, Smd; Resistance Bourns 06X4929
RESISTOR N/W, 8RES, 10KOHM, 5%, SMD; Resistance:10kohm; Product Range:CAY17 Series; No. of Elements:8Elements; Network Circuit Type:Bussed; Resistor Case Style:1206 [3216 Metric]; No. of Pins:10Pins; Voltage Rating:25V; Power Rating RoHS Compliant: Yes

RESISTOR N/W, 8RES, 10KOHM, 5%, SMD; Resistance:10kohm; Product Range:CAY17 Series; No. of Elements:8Elements; Network Circuit Type:Bussed; Resistor Case Style:1206 [3216 Metric]; No. of Pins:10Pins; Voltage Rating:25V; Power Rating RoHS Compliant: Yes

Supplier's Site
Resistor, Bussed Array 8Resistor 10Kohm 5%, 1206, Full Reel; Resistance Bourns - 28X2021 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Array 8Resistor 10Kohm 5%, 1206, Full Reel; Resistance Bourns
28X2021
Resistor, Bussed Array 8Resistor 10Kohm 5%, 1206, Full Reel; Resistance Bourns 28X2021
RESISTOR, BUSSED ARRAY 8RESISTOR 10KOHM 5%, 1206, FULL REEL; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, BUSSED ARRAY 8RESISTOR 10KOHM 5%, 1206, FULL REEL; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site
Resistor, Bussed Array 8Resistor 10Kohm 5%, 1206; Resistance Bourns - 61J4796 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Array 8Resistor 10Kohm 5%, 1206; Resistance Bourns
61J4796
Resistor, Bussed Array 8Resistor 10Kohm 5%, 1206; Resistance Bourns 61J4796
RESISTOR, BUSSED ARRAY 8RESISTOR 10KOHM 5%, 1206; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:-RoHS Compliant: Yes

RESISTOR, BUSSED ARRAY 8RESISTOR 10KOHM 5%, 1206; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CAY17-103JALFTR-ND 1159256-CAY17-103JALF 50-CAY17-103JALF 70154674 06X4929 28X2021
Product Name Resistor Networks, Arrays Resistor Networks, Arrays - CAY17-103JALF Resistor RESISTOR,BUSSED ARRAY, 10 KILOHMS, +/- 5%, 250MW, 50V (MAX) Resistor N/w, 8Res, 10Kohm, 5%, Smd; Resistance Bourns Resistor, Bussed Array 8Resistor 10Kohm 5%, 1206, Full Reel; Resistance Bourns
Configuration Chip Array Chip Array Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Chip Array; Resistor, Capacitor Network
Category / Application General Use General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206 (3216 Metric), Convex, Long Side Terminals 1206 1206; 1206 [3216 Metric]
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details