Bourns, Inc. Resistor Networks, Arrays CAY17-102JALF

Description
1k Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±250ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
1k Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±250ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAY17-102JALFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY17-102JALFCT-ND
Resistor Networks, Arrays CAY17-102JALFCT-ND
1k Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±250ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

1k Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±250ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY17-102JALFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY17-102JALFTR-ND
Resistor Networks, Arrays CAY17-102JALFTR-ND
1k Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±250ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

1k Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±250ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor, Bussed Resistor Array 8, 1Kohm 5%, 1206; Resistance Bourns - 61J4795 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Array 8, 1Kohm 5%, 1206; Resistance Bourns
61J4795
Resistor, Bussed Resistor Array 8, 1Kohm 5%, 1206; Resistance Bourns 61J4795
RESISTOR, BUSSED RESISTOR ARRAY 8, 1KOHM 5%, 1206; Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:-RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR ARRAY 8, 1KOHM 5%, 1206; Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:8Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CAY17-102JALFCT-ND 61J4795
Product Name Resistor Networks, Arrays Resistor, Bussed Resistor Array 8, 1Kohm 5%, 1206; Resistance Bourns
Configuration Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C394J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details