Resistor Array 4x0603 49R9 1% Convex
Resistor Array 4x0603 49R9 1% Convex
Resistor Array 4x0603 49R9 1% Convex
49.9 Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
49.9 Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
49.9 Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
RES N/W, ISOLATED, 49R9, 0.063W, 3216; Resistance:49.9ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
RES N/W, ISOLATED, 49R9, 0.063W, 3216; Resistance:49.9ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 2437712P | 118-CAY16A-49R9F4LFCT-ND | 36AJ6950 |
| Product Name | Resistor Arrays | Resistor Networks, Arrays | Res N/w, Isolated, 49R9, 0.063W, 3216; Resistance Bourns |
| Configuration | Chip Array | Chip Array | Single Resistor; Resistor, Capacitor Network |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206; 1206 [3216 Metric] |
| Resistance Range | 49.9 ohms | 49.9 ohms | 49.9 ohms |
| Power Rating | 0.2500 watts | ||
| Number of Resistors | 4 | 4 |