Bourns, Inc. Resistor Arrays CAY16A-473J4LF

Description
Resistor Array 4x0603 47K 5% Convex
Request a Quote Datasheet
Description
Resistor Array 4x0603 47K 5% Convex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 2437710 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437710
Resistor Arrays 2437710
Resistor Array 4x0603 47K 5% Convex

Resistor Array 4x0603 47K 5% Convex

Supplier's Site
Resistor Arrays - 2437709 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437709
Resistor Arrays 2437709
Resistor Array 4x0603 47K 5% Convex

Resistor Array 4x0603 47K 5% Convex

Supplier's Site
Resistor Arrays - 2437710P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437710P
Resistor Arrays 2437710P
Resistor Array 4x0603 47K 5% Convex

Resistor Array 4x0603 47K 5% Convex

Supplier's Site
Resistor Networks, Arrays - 118-CAY16A-473J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16A-473J4LFTR-ND
Resistor Networks, Arrays 118-CAY16A-473J4LFTR-ND
47k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

47k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Res N/w, Isolated, 47K, 0.063W, 3216; Resistance Bourns - 14AJ3683 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 47K, 0.063W, 3216; Resistance Bourns
14AJ3683
Res N/w, Isolated, 47K, 0.063W, 3216; Resistance Bourns 14AJ3683
RES N/W, ISOLATED, 47K, 0.063W, 3216; Resistance:47kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 47K, 0.063W, 3216; Resistance:47kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 47K, 0.063W, 3216; Resistance Bourns - 36AJ6949 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 47K, 0.063W, 3216; Resistance Bourns
36AJ6949
Res N/w, Isolated, 47K, 0.063W, 3216; Resistance Bourns 36AJ6949
RES N/W, ISOLATED, 47K, 0.063W, 3216; Resistance:47kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 47K, 0.063W, 3216; Resistance:47kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2437710 118-CAY16A-473J4LFTR-ND 14AJ3683
Product Name Resistor Arrays Resistor Networks, Arrays Res N/w, Isolated, 47K, 0.063W, 3216; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 47000 ohms 47000 ohms 47000 ohms
Power Rating 0.2500 watts
Number of Resistors 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details