Bourns, Inc. Resistor Arrays CAY16A-472J4LF

Description
Resistor Array 4x0603 4K7 5% Convex
Request a Quote Datasheet
Description
Resistor Array 4x0603 4K7 5% Convex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 2437708 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437708
Resistor Arrays 2437708
Resistor Array 4x0603 4K7 5% Convex

Resistor Array 4x0603 4K7 5% Convex

Supplier's Site
Resistor Arrays - 2437708P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437708P
Resistor Arrays 2437708P
Resistor Array 4x0603 4K7 5% Convex

Resistor Array 4x0603 4K7 5% Convex

Supplier's Site
Resistor Arrays - 2437706 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437706
Resistor Arrays 2437706
Resistor Array 4x0603 4K7 5% Convex

Resistor Array 4x0603 4K7 5% Convex

Supplier's Site
Resistor Networks, Arrays - 118-CAY16A-472J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16A-472J4LFDKR-ND
Resistor Networks, Arrays 118-CAY16A-472J4LFDKR-ND
4.7k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

4.7k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY16A-472J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16A-472J4LFTR-ND
Resistor Networks, Arrays 118-CAY16A-472J4LFTR-ND
4.7k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

4.7k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY16A-472J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16A-472J4LFCT-ND
Resistor Networks, Arrays 118-CAY16A-472J4LFCT-ND
4.7k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

4.7k Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Res N/w, Isolated, 4K7, 0.063W, 3216; Resistance Bourns - 14AJ3682 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 4K7, 0.063W, 3216; Resistance Bourns
14AJ3682
Res N/w, Isolated, 4K7, 0.063W, 3216; Resistance Bourns 14AJ3682
RES N/W, ISOLATED, 4K7, 0.063W, 3216; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 4K7, 0.063W, 3216; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 4K7, 0.063W, 3216; Resistance Bourns - 36AJ6948 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 4K7, 0.063W, 3216; Resistance Bourns
36AJ6948
Res N/w, Isolated, 4K7, 0.063W, 3216; Resistance Bourns 36AJ6948
RES N/W, ISOLATED, 4K7, 0.063W, 3216; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 4K7, 0.063W, 3216; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2437708 118-CAY16A-472J4LFDKR-ND 14AJ3682
Product Name Resistor Arrays Resistor Networks, Arrays Res N/w, Isolated, 4K7, 0.063W, 3216; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 4700 ohms 4700 ohms 4700 ohms
Power Rating 0.2500 watts
Number of Resistors 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers