Bourns, Inc. Resistor Networks, Arrays CAY16A-471J4LF

Description
470 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
470 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAY16A-471J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16A-471J4LFCT-ND
Resistor Networks, Arrays 118-CAY16A-471J4LFCT-ND
470 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

470 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY16A-471J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16A-471J4LFTR-ND
Resistor Networks, Arrays 118-CAY16A-471J4LFTR-ND
470 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

470 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY16A-471J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16A-471J4LFDKR-ND
Resistor Networks, Arrays 118-CAY16A-471J4LFDKR-ND
470 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

470 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Arrays - 2437704 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437704
Resistor Arrays 2437704
Resistor Array 4x0603 470R 5% Convex

Resistor Array 4x0603 470R 5% Convex

Supplier's Site
Resistor Arrays - 2437705 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437705
Resistor Arrays 2437705
Resistor Array 4x0603 470R 5% Convex

Resistor Array 4x0603 470R 5% Convex

Supplier's Site
Resistor Arrays - 2437705P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437705P
Resistor Arrays 2437705P
Resistor Array 4x0603 470R 5% Convex

Resistor Array 4x0603 470R 5% Convex

Supplier's Site
Res N/w, Isolated, 470R, 0.063W, 3216; Resistance Bourns - 14AJ3681 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 470R, 0.063W, 3216; Resistance Bourns
14AJ3681
Res N/w, Isolated, 470R, 0.063W, 3216; Resistance Bourns 14AJ3681
RES N/W, ISOLATED, 470R, 0.063W, 3216; Resistance:470ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 470R, 0.063W, 3216; Resistance:470ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 470R, 0.063W, 3216; Resistance Bourns - 36AJ6947 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 470R, 0.063W, 3216; Resistance Bourns
36AJ6947
Res N/w, Isolated, 470R, 0.063W, 3216; Resistance Bourns 36AJ6947
RES N/W, ISOLATED, 470R, 0.063W, 3216; Resistance:470ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 470R, 0.063W, 3216; Resistance:470ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 118-CAY16A-471J4LFCT-ND 2437704 14AJ3681
Product Name Resistor Networks, Arrays Resistor Arrays Res N/w, Isolated, 470R, 0.063W, 3216; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers