Bourns, Inc. Resistor Networks, Arrays CAY16A-3902F4LF

Description
39k Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
39k Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAY16A-3902F4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16A-3902F4LFTR-ND
Resistor Networks, Arrays 118-CAY16A-3902F4LFTR-ND
39k Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

39k Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY16A-3902F4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16A-3902F4LFDKR-ND
Resistor Networks, Arrays 118-CAY16A-3902F4LFDKR-ND
RES ARR 4 RES 39K OHM 1206

RES ARR 4 RES 39K OHM 1206

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY16A-3902F4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16A-3902F4LFCT-ND
Resistor Networks, Arrays 118-CAY16A-3902F4LFCT-ND
RES ARR 4 RES 39K OHM 1206

RES ARR 4 RES 39K OHM 1206

Buy Now Datasheet
Res N/w, Isolated, 39K, 0.063W, 3216; Resistance Bourns - 36AJ6938 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 39K, 0.063W, 3216; Resistance Bourns
36AJ6938
Res N/w, Isolated, 39K, 0.063W, 3216; Resistance Bourns 36AJ6938
RES N/W, ISOLATED, 39K, 0.063W, 3216; Resistance:39kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 39K, 0.063W, 3216; Resistance:39kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 39K, 0.063W, 3216; Resistance Bourns - 36AJ6939 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 39K, 0.063W, 3216; Resistance Bourns
36AJ6939
Res N/w, Isolated, 39K, 0.063W, 3216; Resistance Bourns 36AJ6939
RES N/W, ISOLATED, 39K, 0.063W, 3216; Resistance:39kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 39K, 0.063W, 3216; Resistance:39kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CAY16A-3902F4LFTR-ND 36AJ6938
Product Name Resistor Networks, Arrays Res N/w, Isolated, 39K, 0.063W, 3216; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 39000 ohms 39000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details