22 Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
RES N/W, ISOLATED, 22R, 0.063W, 3216; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
RES N/W, ISOLATED, 22R, 0.063W, 3216; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 118-CAY16A-22R0F4LFTR-ND | 36AJ6903 |
| Product Name | Resistor Networks, Arrays | Res N/w, Isolated, 22R, 0.063W, 3216; Resistance Bourns |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network |
| Category / Application | General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206; 1206 [3216 Metric] |
| Resistance Range | 22 ohms | 22 ohms |
| Tolerance | 1 +/- % | 1 +/- % |