Bourns, Inc. Resistor Networks, Arrays CAY16A-2202F4LF

Description
22k Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
22k Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAY16A-2202F4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16A-2202F4LFTR-ND
Resistor Networks, Arrays 118-CAY16A-2202F4LFTR-ND
22k Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

22k Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY16A-2202F4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16A-2202F4LFDKR-ND
Resistor Networks, Arrays 118-CAY16A-2202F4LFDKR-ND
RES ARR 4 RES 22K OHM 1206

RES ARR 4 RES 22K OHM 1206

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY16A-2202F4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16A-2202F4LFCT-ND
Resistor Networks, Arrays 118-CAY16A-2202F4LFCT-ND
RES ARR 4 RES 22K OHM 1206

RES ARR 4 RES 22K OHM 1206

Buy Now Datasheet
Res N/w, Isolated, 22K, 0.063W, 3216; Resistance Bourns - 36AJ6911 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 22K, 0.063W, 3216; Resistance Bourns
36AJ6911
Res N/w, Isolated, 22K, 0.063W, 3216; Resistance Bourns 36AJ6911
RES N/W, ISOLATED, 22K, 0.063W, 3216; Resistance:22kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 22K, 0.063W, 3216; Resistance:22kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 22K, 0.063W, 3216; Resistance Bourns - 36AJ6910 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 22K, 0.063W, 3216; Resistance Bourns
36AJ6910
Res N/w, Isolated, 22K, 0.063W, 3216; Resistance Bourns 36AJ6910
RES N/W, ISOLATED, 22K, 0.063W, 3216; Resistance:22kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 22K, 0.063W, 3216; Resistance:22kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CAY16A-2202F4LFTR-ND 36AJ6911
Product Name Resistor Networks, Arrays Res N/w, Isolated, 22K, 0.063W, 3216; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 22000 ohms 22000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details