Bourns, Inc. Resistor Networks, Arrays CAY16A-2201F4LF

Description
2.2k Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
2.2k Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAY16A-2201F4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16A-2201F4LFTR-ND
Resistor Networks, Arrays 118-CAY16A-2201F4LFTR-ND
2.2k Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

2.2k Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY16A-2201F4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16A-2201F4LFDKR-ND
Resistor Networks, Arrays 118-CAY16A-2201F4LFDKR-ND
RES ARR 4 RES 2.2K OHM 1206

RES ARR 4 RES 2.2K OHM 1206

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAY16A-2201F4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY16A-2201F4LFCT-ND
Resistor Networks, Arrays 118-CAY16A-2201F4LFCT-ND
RES ARR 4 RES 2.2K OHM 1206

RES ARR 4 RES 2.2K OHM 1206

Buy Now Datasheet
Res N/w, Isolated, 2K2, 0.063W, 3216; Resistance Bourns - 36AJ6909 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 2K2, 0.063W, 3216; Resistance Bourns
36AJ6909
Res N/w, Isolated, 2K2, 0.063W, 3216; Resistance Bourns 36AJ6909
RES N/W, ISOLATED, 2K2, 0.063W, 3216; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 2K2, 0.063W, 3216; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 2K2, 0.063W, 3216; Resistance Bourns - 36AJ6908 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 2K2, 0.063W, 3216; Resistance Bourns
36AJ6908
Res N/w, Isolated, 2K2, 0.063W, 3216; Resistance Bourns 36AJ6908
RES N/W, ISOLATED, 2K2, 0.063W, 3216; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 2K2, 0.063W, 3216; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CAY16A-2201F4LFTR-ND 36AJ6909
Product Name Resistor Networks, Arrays Res N/w, Isolated, 2K2, 0.063W, 3216; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 2200 ohms 2200 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details